Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 III TVS06RF-23-54PD

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-23-54PD
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-23-54PD
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol - 48M4034 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol
48M4034
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol 48M4034
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVS06RF-23-54PD 48M4034
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products