Amphenol Industrial Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial TVS06RF-23-53P

Description
TV 53C 53#20 PIN PLUG
Request a Quote Datasheet
Description
TV 53C 53#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 53C 53#20 PIN PLUG

TV 53C 53#20 PIN PLUG

Buy Now
 - Amphenol TVS06RF-23-53P - PEI-Genesis
Philadelphia, PA, United States
TV 53C 53#20 PIN PLUG

TV 53C 53#20 PIN PLUG

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial - 22M1881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
22M1881
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial 22M1881
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-23-53P Amphenol TVS06RF-23-53P 22M1881
Product Name Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details