Amphenol Industrial Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial TVS06RF-23-35S-LC

Description
TV 100C 100#22D SKT WALL RECP
Request a Quote Datasheet
Description
TV 100C 100#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-23-35S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 100C 100#22D SKT WALL RECP

TV 100C 100#22D SKT WALL RECP

Buy Now
TV 100C 100#22D SKT PLUG

TV 100C 100#22D SKT PLUG

Buy Now
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial - 97J3086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
97J3086
Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial 97J3086
CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 100 POSITION CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-23-35S-LC TVS06RF-23-35S-LC 97J3086
Product Name Circular Connector Plug Size 23, 100 Position Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products