Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-23-21S

Description
TV 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
TV 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 21C 21#16 SKT PLUG

TV 21C 21#16 SKT PLUG

Buy Now
 - Amphenol TVS06RF-23-21S - PEI-Genesis
Philadelphia, PA, United States
TV 21C 21#16 SKT PLUG

TV 21C 21#16 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-23-21S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-23-21S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-23-21S
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial - 19M7926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial
19M7926
Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial 19M7926
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-23-21S Amphenol TVS06RF-23-21S TVS06RF-23-21S 19M7926
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products