Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-23-21P

Description
TV 21C 21#16 PIN PLUG
Request a Quote Datasheet
Description
TV 21C 21#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 21C 21#16 PIN PLUG

TV 21C 21#16 PIN PLUG

Buy Now
 - Amphenol TVS06RF-23-21P - PEI-Genesis
Philadelphia, PA, United States
TV 21C 21#16 PIN PLUG

TV 21C 21#16 PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-23-21P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-23-21P
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-23-21P
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial - 19M7925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial
19M7925
Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial 19M7925
CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 21 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-23-21P Amphenol TVS06RF-23-21P TVS06RF-23-21P 19M7925
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 23, 21 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Chameleon - 026-6A05-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details