Amphenol Corporation MIL Spec Connector - MIL-DTL-38999 III TVS06RF-21-75S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-21-75S
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-21-75S
CONNECTOR

CONNECTOR

Buy Now
Electronic Connector - 329-TVS06RF-21-75S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
329-TVS06RF-21-75S
Electronic Connector 329-TVS06RF-21-75S
Standard Circular Connector TV 4C 4#8(COAX) SKT PLUG Product overview: TVS06RF-21-75S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TVS06RF-21-75S can be used for catalog matching and distributor lookup.

Standard Circular Connector TV 4C 4#8(COAX) SKT PLUG Product overview: TVS06RF-21-75S from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-TVS06RF-21-75S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1128220-TVS06RF-21-75S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1128220-TVS06RF-21-75S
Connectors, Interconnects - Circular Connectors 1128220-TVS06RF-21-75S
Win Source Part Number: 1128220-TVS06RF-21-7 5S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 4 (Coax) Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 21-75 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TVS06RF2175S; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: TVS06RF2175S,AATVS06 RF-21-75S Base Product Number: TVS06RF Primary Material: Metal

Win Source Part Number: 1128220-TVS06RF-21-75S
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 4 (Coax)
Color: Silver
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 21-75
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TVS06RF2175S;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: TVS06RF2175S,AATVS06RF-21-75S
Base Product Number: TVS06RF
Primary Material: Metal

Buy Now Datasheet
Circular Connector Plug, Size 21, 4 Position, Cable; Product Range Amphenol - 48M4031 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 21, 4 Position, Cable; Product Range Amphenol
48M4031
Circular Connector Plug, Size 21, 4 Position, Cable; Product Range Amphenol 48M4031
CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-21-75S 329-TVS06RF-21-75S 1128220-TVS06RF-21-75S 48M4031
Product Name MIL Spec Connector - MIL-DTL-38999 III Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector Plug, Size 21, 4 Position, Cable; Product Range Amphenol
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Voltage Rating 300 to 450 volts
Current Rating 46.0 amps
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MIL-DTL-38999 Filter Connectors: Series I, II, III and IV. -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Metral ® - 10022898-M002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
3 suppliers