TV 4C 4#8 COAX PIN PLUG NI
CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors |
| Product Number | Amphenol TVS06RF-21-75PC-LC | 25K9968 |
| Product Name | Circular Connector Plug, Size 21, 4 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |