TV 4C 4#8(COAX) PIN PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG, SIZE 21, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS06RF-21-75P | TVS06RF-21-75P | 48M4029 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug, Size 21, 4 Position, Cable; Product Range Amphenol | |
| Gender | Male / Plug |