Amphenol Industrial Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-41SB

Description
TV 41C 41#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 41C 41#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 41C 41#20 SKT PLUG NI

TV 41C 41#20 SKT PLUG NI

Buy Now
 - Amphenol TVS06RF-21-41SB - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 SKT PLUG NI

TV 41C 41#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial - 34K0247 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial
34K0247
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial 34K0247
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-21-41SB Amphenol TVS06RF-21-41SB 34K0247
Product Name Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data