Amphenol Industrial Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-41S-LC

Description
TV 41C 41#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 41C 41#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-21-41S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 SKT WALL RECP

TV 41C 41#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial - 34K0245 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial
34K0245
Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial 34K0245
CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 41 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-21-41S-LC 34K0245
Product Name Circular Connector Plug Size 21, 41 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Pak Retaining Pin - 110G9 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
6 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details