Amphenol Corporation Tv 41C 41#20 Pin Plug Rohs Compliant Amphenol TVS06RF-21-41HC-LC

Description
TV 41C 41#20 PIN PLUG
Request a Quote
Description
TV 41C 41#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-21-41HC-LC - PEI-Genesis
Philadelphia, PA, United States
TV 41C 41#20 PIN PLUG

TV 41C 41#20 PIN PLUG

Buy Now
Tv 41C 41#20 Pin Plug Rohs Compliant Amphenol - 59X8774 - Newark, An Avnet Company
Chicago, IL, United States
Tv 41C 41#20 Pin Plug Rohs Compliant Amphenol
59X8774
Tv 41C 41#20 Pin Plug Rohs Compliant Amphenol 59X8774
TV 41C 41#20 PIN PLUG ROHS COMPLIANT: YES

TV 41C 41#20 PIN PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-21-41HC-LC 59X8774
Product Name Tv 41C 41#20 Pin Plug Rohs Compliant Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2625A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details