Amphenol Industrial Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-35S-LC

Description
TV 79C 79#22D SKT WALL PLUG
Request a Quote Datasheet
Description
TV 79C 79#22D SKT WALL PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 79C 79#22D SKT WALL PLUG

TV 79C 79#22D SKT WALL PLUG

Buy Now
 - Amphenol TVS06RF-21-35S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 79C 79#22D SKT WALL RECP

TV 79C 79#22D SKT WALL RECP

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial - 25K9961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial
25K9961
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial 25K9961
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-21-35S-LC Amphenol TVS06RF-21-35S-LC 25K9961
Product Name Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products