Amphenol Industrial Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-35P

Description
TV 79C 79#22D PIN WALL PLUG
Request a Quote Datasheet
Description
TV 79C 79#22D PIN WALL PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 79C 79#22D PIN WALL PLUG

TV 79C 79#22D PIN WALL PLUG

Buy Now
 - Amphenol TVS06RF-21-35P - PEI-Genesis
Philadelphia, PA, United States
TV 79C 79#22D PIN WALL RECP

TV 79C 79#22D PIN WALL RECP

Buy Now
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial - 25K9956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial
25K9956
Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial 25K9956
CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 79 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-21-35P Amphenol TVS06RF-21-35P 25K9956
Product Name Circular Connector Plug Size 21, 79 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Clamp Nut Strain Relief (Cat 8-568B Only) - 111112 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details