Amphenol Industrial Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-11PB

Description
TV 11C 11#12 PIN PLUG NI
Request a Quote Datasheet
Description
TV 11C 11#12 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-21-11PB - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 PIN PLUG NI

TV 11C 11#12 PIN PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 11C 11#12 PIN PLUG NI

TV 11C 11#12 PIN PLUG NI

Buy Now
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial - 25K9953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial
25K9953
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial 25K9953
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-21-11PB TVS06RF-21-11PB 25K9953
Product Name Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data