Amphenol Industrial Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial TVS06RF-21-11P

Description
TV 11C 11#12 PIN WALL PLUG
Request a Quote Datasheet
Description
TV 11C 11#12 PIN WALL PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 11C 11#12 PIN WALL PLUG

TV 11C 11#12 PIN WALL PLUG

Buy Now
 - Amphenol TVS06RF-21-11P - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#12 PIN WALL RECP

TV 11C 11#12 PIN WALL RECP

Buy Now
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial - 25K9951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial
25K9951
Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial 25K9951
CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 21, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-21-11P Amphenol TVS06RF-21-11P 25K9951
Product Name Circular Connector Plug Size 21, 11 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Terminals - 2212.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2951-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details