Amphenol Industrial Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-32SA-LC

Description
TV 32C 32#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 32C 32#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-32SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT PLUG NI

TV 32C 32#20 SKT PLUG NI

Buy Now
TV 32C 32#20 SKT PLUG NI

TV 32C 32#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial - 25K9950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
25K9950
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial 25K9950
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-32SA-LC TVS06RF-19-32SA-LC 25K9950
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products