Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-19-32S

Description
TV 32C 32#20 SKT PLUG
Request a Quote Datasheet
Description
TV 32C 32#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 32C 32#20 SKT PLUG

TV 32C 32#20 SKT PLUG

Buy Now
 - Amphenol TVS06RF-19-32S - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT PLUG

TV 32C 32#20 SKT PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-19-32S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-19-32S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-19-32S
38999 STR PLG 32#20 SKT ENP

38999 STR PLG 32#20 SKT ENP

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial - 18M4515 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
18M4515
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial 18M4515
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-19-32S Amphenol TVS06RF-19-32S TVS06RF-19-32S 18M4515
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details