Amphenol Industrial Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-32S-LC

Description
TV 32C 32#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 32C 32#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-32S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT WALL RECP

TV 32C 32#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial - 25K9949 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
25K9949
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial 25K9949
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-32S-LC 25K9949
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details