Amphenol Industrial Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-32PA-LC

Description
TV 32C 32#20 PIN PLUG NI
Request a Quote
Description
TV 32C 32#20 PIN PLUG NI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 19, 32 Position, Cable from Amphenol Industrial is designed for applications requiring reliable connectivity in harsh environments. This connector features a straight plug shell style and accommodates 32 crimp pin contacts, which are not supplied with the connector. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is suitable for military and commercial aviation, military vehicles, and space applications, making it versatile for various engineering projects. Its robust design and compliance with MIL-DTL-38999 specifications enhance its reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 19, 32 Position, Cable from Amphenol Industrial is designed for applications requiring reliable connectivity in harsh environments. This connector features a straight plug shell style and accommodates 32 crimp pin contacts, which are not supplied with the connector. It is compliant with RoHS standards, ensuring it meets environmental regulations. The product is suitable for military and commercial aviation, military vehicles, and space applications, making it versatile for various engineering projects. Its robust design and compliance with MIL-DTL-38999 specifications enhance its reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-32PA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 PIN PLUG NI

TV 32C 32#20 PIN PLUG NI

Buy Now
TV 32C 32#20 PIN PLUG

TV 32C 32#20 PIN PLUG

Buy Now
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial - 25K9948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
25K9948
Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial 25K9948
CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 32 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-32PA-LC TVS06RF-19-32PA-LC 25K9948
Product Name Circular Connector Plug Size 19, 32 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle BNC Male, RG58C/U - 8907 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details