Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III TVS06RF-19-31P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-38999 III - TVS06RF-19-31P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
TVS06RF-19-31P
MIL Spec Connector - MIL-DTL-38999 III TVS06RF-19-31P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 19, 15 Position, Cable; Product Range Amphenol Industrial - 16M0388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 15 Position, Cable; Product Range Amphenol Industrial
16M0388
Circular Connector Plug Size 19, 15 Position, Cable; Product Range Amphenol Industrial 16M0388
CIRCULAR CONNECTOR PLUG SIZE 19, 15 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 15 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TVS06RF-19-31P 16M0388
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 19, 15 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data