Amphenol Corporation Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol TVS06RF-19-18S-LC

Description
TV 18C 14#22D 4#8(TWINAX) SKT
Request a Quote Datasheet
Description
TV 18C 14#22D 4#8(TWINAX) SKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-18S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 18C 14#22D 4#8(TWINAX) SKT

TV 18C 14#22D 4#8(TWINAX) SKT

Buy Now
TV 18C MIXED(TWIN) SKT PLUG

TV 18C MIXED(TWIN) SKT PLUG

Buy Now
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol - 48M4027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol
48M4027
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol 48M4027
CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-18S-LC TVS06RF-19-18S-LC 48M4027
Product Name Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K237C8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details