Amphenol Industrial Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-18PB

Description
TV 18C 14#22D4#8 POW PIN PLUG
Request a Quote Datasheet
Description
TV 18C 14#22D4#8 POW PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-18PB - PEI-Genesis
Philadelphia, PA, United States
TV 18C 14#22D4#8 POW PIN PLUG

TV 18C 14#22D4#8 POW PIN PLUG

Buy Now
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial - 16M0385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial
16M0385
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial 16M0385
CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-18PB 16M0385
Product Name Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details