Amphenol Corporation Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol TVS06RF-19-18PA

Description
TV 18C 14#22D4#8 POW PIN PLUG
Request a Quote Datasheet
Description
TV 18C 14#22D4#8 POW PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-18PA - PEI-Genesis
Philadelphia, PA, United States
TV 18C 14#22D4#8 POW PIN PLUG

TV 18C 14#22D4#8 POW PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 18C MIXED(TWIN) PIN PLUG

TV 18C MIXED(TWIN) PIN PLUG

Buy Now
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol - 30M6239 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol
30M6239
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol 30M6239
CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-18PA TVS06RF-19-18PA 30M6239
Product Name Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data