Amphenol Industrial Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-18P

Description
TV 18C MIXED(TWIN) PIN PLUG
Request a Quote Datasheet
Description
TV 18C MIXED(TWIN) PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 18C MIXED(TWIN) PIN PLUG

TV 18C MIXED(TWIN) PIN PLUG

Buy Now
 - Amphenol TVS06RF-19-18P - PEI-Genesis
Philadelphia, PA, United States
TV 18C 14#22D 4#8(TWINAX) PIN

TV 18C 14#22D 4#8(TWINAX) PIN

Buy Now
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial - 16M0384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial
16M0384
Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial 16M0384
CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-19-18P Amphenol TVS06RF-19-18P 16M0384
Product Name Circular Connector Plug Size 19, 18 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details