Amphenol Industrial Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial TVS06RF-19-11S-LC

Description
TV 11C 11#16 SKT PLUG
Request a Quote Datasheet
Description
TV 11C 11#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-19-11S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 SKT PLUG

TV 11C 11#16 SKT PLUG

Buy Now
TV 11C 11#16 SKT PLUG

TV 11C 11#16 SKT PLUG

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial - 14M8541 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial
14M8541
Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial 14M8541
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-19-11S-LC TVS06RF-19-11S-LC 14M8541
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2717-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers