Amphenol Industrial Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial TVS06RF-17-99S-LC

Description
TV 23C 21#20 2#16 SKT WALL REC
Request a Quote Datasheet
Description
TV 23C 21#20 2#16 SKT WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-17-99S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 SKT WALL REC

TV 23C 21#20 2#16 SKT WALL REC

Buy Now
Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial - 31K5572 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial
31K5572
Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial 31K5572
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-17-99S-LC 31K5572
Product Name Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Specs
Connector Type Automotive Connector
View Details