Amphenol Industrial Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial TVS06RF-17-8SA-LC

Description
TV 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
TV 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 8C 8#16 SKT PLUG

TV 8C 8#16 SKT PLUG

Buy Now
 - Amphenol TVS06RF-17-8SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 SKT WALL RECP

TV 8C 8#16 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial - 31K5571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
31K5571
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial 31K5571
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-17-8SA-LC Amphenol TVS06RF-17-8SA-LC 31K5571
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details