Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-17-8P

Description
TV 8C 8#16 PIN WALL RECP
Request a Quote Datasheet
Description
TV 8C 8#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-17-8P - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 PIN WALL RECP

TV 8C 8#16 PIN WALL RECP

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-17-8P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-17-8P
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-17-8P
RFI PLUG, 38999 SIII

RFI PLUG, 38999 SIII

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial - 25K9945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
25K9945
Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial 25K9945
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-17-8P TVS06RF-17-8P 25K9945
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 17, 8 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details