Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-17-6S

Description
38999 S3 STR PLG 6#12 SKT ENP
Request a Quote Datasheet
Description
38999 S3 STR PLG 6#12 SKT ENP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-17-6S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-17-6S
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-17-6S
38999 S3 STR PLG 6#12 SKT ENP

38999 S3 STR PLG 6#12 SKT ENP

Buy Now
Swedesboro, NJ, United States
TV 6C 6#12 SKT PLUG

TV 6C 6#12 SKT PLUG

Buy Now
 - Amphenol TVS06RF-17-6S - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT PLUG

TV 6C 6#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial - 04M0303 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial
04M0303
Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial 04M0303
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-17-6S TVS06RF-17-6S Amphenol TVS06RF-17-6S 04M0303
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115764 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details