TV 6C 6#12 SKT PLUG
TV 6C 6#12 SKT PLUG
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol TVS06RF-17-6S-LC | TVS06RF-17-6S-LC | 04M0304 |
| Product Name | Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |