Amphenol Industrial CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17 TVS06RF-17-6PA

Description
TV 6C 6#12 PIN PLUG
Request a Quote Datasheet
Description
TV 6C 6#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-17-6PA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 PIN PLUG

TV 6C 6#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 6C 6#12 PIN PLUG

TV 6C 6#12 PIN PLUG

Buy Now
CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17 - 61-TVS06RF-17-6PA - Utmel Electronic Limited
Hong Kong, China
CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17
61-TVS06RF-17-6PA
CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17 61-TVS06RF-17-6PA
CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17

CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17

Supplier's Site
Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial - 48K5592 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial
48K5592
Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial 48K5592
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-17-6PA TVS06RF-17-6PA 61-TVS06RF-17-6PA 48K5592
Product Name CONNECTOR, CIRCULAR, 17-6, 6WAY, SIZE 17 Circular Connector Plug, Size 17, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry A
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190402 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details