Amphenol Industrial Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial TVS06RF-17-35SA-LC

Description
TV 55C 55#22D SKT PLUG
Request a Quote Datasheet
Description
TV 55C 55#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 55C 55#22D SKT PLUG

TV 55C 55#22D SKT PLUG

Buy Now
 - Amphenol TVS06RF-17-35SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D SKT PLUG NI

TV 55C 55#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial - 25K9943 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
25K9943
Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial 25K9943
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-17-35SA-LC Amphenol TVS06RF-17-35SA-LC 25K9943
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U233B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details