Amphenol Industrial Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial TVS06RF-17-26S-LC

Description
TV 26C 26#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 26C 26#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-17-26S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT WALL RECP

TV 26C 26#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial - 25K9941 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial
25K9941
Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial 25K9941
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-17-26S-LC 25K9941
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00201TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 1920-1325-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
Din Rail, Channel - 2946-2002-2213/1000-487-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details