Win Source Part Number: 1208708-TVS06RF-17-2
Category: Connectors, Interconnects>Circul
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 26
Color: Silver
Features: Coupling Nut, Self Locking
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: A
Standard Package: 1
Shell Size - Insert: 17-26
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TVS06RF1726PA;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: TVS06RF1726PA,3937-T
Base Product Number: TVS06RF
Primary Material: Metal
TV 26C 26#20 PIN PLUG NI
Circular Connector, Size 17, 26 Pos, Male, Gold Contacts, Nickel Shell Product overview: TVS06RF-17-26PA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-17-26PA can be used for catalog matching and distributor lookup.
TV 26C 26#20 PIN PLUG
Circular Connector, Tri-StartGS= Subminiature, Threaded, Circular Military RoHS Compliant: Yes
| Win Source Electronics | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1208708-TVS06RF-17-26PA | Amphenol TVS06RF-17-26PA | 436-TVS06RF-17-26PA | TVS06RF-17-26PA | 73P6913 |
| Product Name | Connectors, Interconnects - Circular Connectors | Electronic Connector | Circular Connector, Tri-Startgs= Subminiature, Threaded, Circular Military Rohs Compliant Amphenol Pcd | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector |