CONNECTOR
CONNECTOR
TV 4C 2#12(COAX) 2#8(COAX) PIN
CIRCULAR CONNECTOR PLUG, SIZE 17, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Electrical Connectors |
| Product Number | TVS06RF-17-22P | Amphenol TVS06RF-17-22P | 16M0383 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug, Size 17, 4 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |