Amphenol Corporation Connectors, Interconnects - Circular Connectors TVS06RF-15-97SA

Description
TV 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet
Description
TV 12C 8#20 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 12C 8#20 4#16 SKT PLUG

TV 12C 8#20 4#16 SKT PLUG

Buy Now
Connectors, Interconnects - Circular Connectors - 1149105-TVS06RF-15-97SA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1149105-TVS06RF-15-97SA
Connectors, Interconnects - Circular Connectors 1149105-TVS06RF-15-97SA
Win Source Part Number: 1149105-TVS06RF-15-9 7SA Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 12 Color: Silver Features: Coupling Nut, Self Locking Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Shell Size - Insert: 15-97 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -65°C ~ 200°C Shell Material: Aluminum Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): TVS06RF1597SA; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: 3937-TVS06RF-15-97SA ,TVS06RF1597SA,AATVS 06RF-15-97SA Base Product Number: TVS06RF Primary Material: Metal

Win Source Part Number: 1149105-TVS06RF-15-97SA
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 12
Color: Silver
Features: Coupling Nut, Self Locking
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: A
Standard Package: 1
Shell Size - Insert: 15-97
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): TVS06RF1597SA;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: 3937-TVS06RF-15-97SA,TVS06RF1597SA,AATVS06RF-15-97SA
Base Product Number: TVS06RF
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-TVS06RF-15-97SA
Electronic Connector 436-TVS06RF-15-97SA
Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port Product overview: TVS06RF-15-97SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-15-97SA can be used for catalog matching and distributor lookup.

Conn Circular SKT 12 POS Crimp ST Cable Mount 12 Terminal 1 Port Product overview: TVS06RF-15-97SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-15-97SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol TVS06RF-15-97SA - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 4#16 SKT PLUG NI

TV 12C 8#20 4#16 SKT PLUG NI

Buy Now
Circular Connector, Mil-C-38999 Series Iii, Plug, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol - 59X7744 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-38999 Series Iii, Plug, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol
59X7744
Circular Connector, Mil-C-38999 Series Iii, Plug, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol 59X7744
Circular Connector, MIL-C-38999 Series III, Plug, 12, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, MIL-C-38999 Series III, Plug, 12, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-15-97SA 1149105-TVS06RF-15-97SA 436-TVS06RF-15-97SA Amphenol TVS06RF-15-97SA 59X7744
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector, Mil-C-38999 Series Iii, Plug, 12, Socket, Solder, Cable Mount Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products