Amphenol Industrial Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-97P-LC

Description
TV 12C 8#20 2#16 PIN WALL RECP
Request a Quote Datasheet
Description
TV 12C 8#20 2#16 PIN WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-97P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 12C 8#20 2#16 PIN WALL RECP

TV 12C 8#20 2#16 PIN WALL RECP

Buy Now
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial - 25K9936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
25K9936
Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial 25K9936
CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 12 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-97P-LC 25K9936
Product Name Circular Connector Plug Size 15, 12 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details