Amphenol Industrial Circular Connector Plug, Size 15, 5 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-5S-LC

Description
TV 5C 5#16 SKT WALL RECP
Request a Quote Datasheet
Description
TV 5C 5#16 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-5S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 SKT WALL RECP

TV 5C 5#16 SKT WALL RECP

Buy Now
TV 5C 5#16 SKT PLUG

TV 5C 5#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Product Range Amphenol Industrial - 60K7017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Product Range Amphenol Industrial
60K7017
Circular Connector Plug, Size 15, 5 Position, Cable; Product Range Amphenol Industrial 60K7017
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-5S-LC TVS06RF-15-5S-LC 60K7017
Product Name Circular Connector Plug, Size 15, 5 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Assortment of plugs - NEKM-C-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details