Amphenol Industrial Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-4SD

Description
TV 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
TV 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-4SD - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial - 27M1146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial
27M1146
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial 27M1146
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-4SD 27M1146
Product Name Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
LOC Female to Female Adapter - 8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details