Amphenol Corporation Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-15-4SB

Description
38999 SIII RFI PLUG NICK B-KEY 15-4SKT,4#12
Request a Quote Datasheet
Description
38999 SIII RFI PLUG NICK B-KEY 15-4SKT,4#12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - TVS06RF-15-4SB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
TVS06RF-15-4SB
Connectors Circlr,Industrial,Metal,Assembld/Kitted TVS06RF-15-4SB
38999 SIII RFI PLUG NICK B-KEY 15-4SKT,4#12

38999 SIII RFI PLUG NICK B-KEY 15-4SKT,4#12

Buy Now
 - Amphenol TVS06RF-15-4SB - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
Swedesboro, NJ, United States
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol - 40M2237 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol
40M2237
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol 40M2237
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-15-4SB Amphenol TVS06RF-15-4SB TVS06RF-15-4SB 40M2237
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Phone Needle to Female 6-32 Thread, Adapter - 8035 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Push-Push Type 6 Pin Metal Body AT - ET-SIM6PPT-MBAT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3700 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers