Amphenol Corporation Circular Connectors - TVS06RF-15-4SA-555 TVS06RF-15-4SA-555

Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1094337-TVS06RF-15-4 SA-555 Packaging: Bulk Number of Positions: 4 Features: Shielded Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: A Mounting: Free Hanging (In-Line) Shell Size - Insert: 15-4 Shell Material, Finish: Aluminum, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 200°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1094337-TVS06RF-15-4 SA-555 Packaging: Bulk Number of Positions: 4 Features: Shielded Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: A Mounting: Free Hanging (In-Line) Shell Size - Insert: 15-4 Shell Material, Finish: Aluminum, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 200°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 15, 4 Position, Cable, part number 30M6238, is designed for use in various applications requiring reliable electrical connections. This connector features a straight plug shell style and accommodates four crimp socket contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the Amphenol Pcd range, known for its durability and performance in demanding environments. This connector is suitable for military and commercial applications, making it a versatile choice for engineers seeking robust connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 15, 4 Position, Cable, part number 30M6238, is designed for use in various applications requiring reliable electrical connections. This connector features a straight plug shell style and accommodates four crimp socket contacts. It utilizes a threaded coupling style for secure connections and is compliant with RoHS standards, ensuring it meets environmental regulations. The product is part of the Amphenol Pcd range, known for its durability and performance in demanding environments. This connector is suitable for military and commercial applications, making it a versatile choice for engineers seeking robust connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - TVS06RF-15-4SA-555 - 1094337-TVS06RF-15-4SA-555 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - TVS06RF-15-4SA-555
1094337-TVS06RF-15-4SA-555
Circular Connectors - TVS06RF-15-4SA-555 1094337-TVS06RF-15-4SA-555
Manufacturer: Amphenol Aerospace Operations Win Source Part Number: 1094337-TVS06RF-15-4 SA-555 Packaging: Bulk Number of Positions: 4 Features: Shielded Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Ingress Protection: Environment Resistant Orientation: A Mounting: Free Hanging (In-Line) Shell Size - Insert: 15-4 Shell Material, Finish: Aluminum, Nickel Plated, Electroless Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 200°C Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1094337-TVS06RF-15-4SA-555
Packaging: Bulk
Number of Positions: 4
Features: Shielded
Connector Type: Plug, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Ingress Protection: Environment Resistant
Orientation: A
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 15-4
Shell Material, Finish: Aluminum, Nickel Plated, Electroless
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 200°C
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Electronic Connector - 436-TVS06RF-15-4SA-555 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
436-TVS06RF-15-4SA-555
Electronic Connector 436-TVS06RF-15-4SA-555
CONN PLUG FMALE 4POS GOLD CRIMP Product overview: TVS06RF-15-4SA-555 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-15-4SA-5 55 can be used for catalog matching and distributor lookup.

CONN PLUG FMALE 4POS GOLD CRIMP Product overview: TVS06RF-15-4SA-555 from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TVS06RF-15-4SA-555 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Pcd - 30M6238 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Pcd
30M6238
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Pcd 30M6238
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1094337-TVS06RF-15-4SA-555 436-TVS06RF-15-4SA-555 30M6238
Product Name Circular Connectors - TVS06RF-15-4SA-555 Electronic Connector Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp Crimp
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EBC.1S.303.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers