Amphenol Industrial Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-4S-LC

Description
TV 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
TV 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-4S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial - 95K7827 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial
95K7827
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial 95K7827
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-4S-LC TVS06RF-15-4S-LC 95K7827
Product Name Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers