Amphenol Corporation Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol TVS06RF-15-4BA

Description
TV 4C 4#12 SKT PLUG
Request a Quote Datasheet
Description
TV 4C 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
 - Amphenol TVS06RF-15-4BA - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#12 SKT PLUG

TV 4C 4#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol - 40M2236 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol
40M2236
Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol 40M2236
CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 4 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-15-4BA Amphenol TVS06RF-15-4BA 40M2236
Product Name Circular Connector Plug, Size 15, 4 Position, Cable; Product Range Amphenol
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products