Amphenol Industrial Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-35S-LC

Description
TV 37C 37#22D SKT WALL RECP
Request a Quote Datasheet
Description
TV 37C 37#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-35S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D SKT WALL RECP

TV 37C 37#22D SKT WALL RECP

Buy Now
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial - 25K9932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
25K9932
Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial 25K9932
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-35S-LC 25K9932
Product Name Circular Connector Plug Size 15, 37 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to UHF Male, Adapter - 9001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details