Amphenol Industrial Circular Connector Plug Size 15, 18 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-18SA

Description
TV 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
TV 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 18C 18#20 SKT PLUG

TV 18C 18#20 SKT PLUG

Buy Now
 - Amphenol TVS06RF-15-18SA - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 SKT PLUG NI

TV 18C 18#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Product Range Amphenol Industrial - 25K9929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Product Range Amphenol Industrial
25K9929
Circular Connector Plug Size 15, 18 Position, Cable; Product Range Amphenol Industrial 25K9929
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-15-18SA Amphenol TVS06RF-15-18SA 25K9929
Product Name Circular Connector Plug Size 15, 18 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products