Amphenol Industrial Circular Connector Plug Size 15, 15 Position, Cable; Product Range Amphenol Industrial TVS06RF-15-15P-LC

Description
TV 15C 14#20 1#16 PIN WALL REC
Request a Quote Datasheet
Description
TV 15C 14#20 1#16 PIN WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-15-15P-LC - PEI-Genesis
Philadelphia, PA, United States
TV 15C 14#20 1#16 PIN WALL REC

TV 15C 14#20 1#16 PIN WALL REC

Buy Now
Circular Connector Plug Size 15, 15 Position, Cable; Product Range Amphenol Industrial - 25K9925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 15 Position, Cable; Product Range Amphenol Industrial
25K9925
Circular Connector Plug Size 15, 15 Position, Cable; Product Range Amphenol Industrial 25K9925
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-15-15P-LC 25K9925
Product Name Circular Connector Plug Size 15, 15 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details