CIRCULAR, SIZE 15, 4WAYS, PIN; Product Range:Tri-Start TV Series, MIL-DTL-38999 Series III Equivalent; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 29AH8299 |
| Product Name | Circular, Size 15, 4Ways, Pin; Product Range Amphenol |
| Connector Type | Circular / Cylindrical Connectors |