Amphenol Industrial Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-98S-LC

Description
TV 10C 10#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 10C 10#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-98S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 10C 10#20 SKT WALL RECP

TV 10C 10#20 SKT WALL RECP

Buy Now
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial - 97J3082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial
97J3082
Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial 97J3082
CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 13, 10 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-98S-LC 97J3082
Product Name Circular Connector Plug Size 13, 10 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-293469-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 400 volts
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details