Amphenol Industrial Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-8SA-LC

Description
TV 8C 8#20 PIN WALL PLUG
Request a Quote Datasheet
Description
TV 8C 8#20 PIN WALL PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 8C 8#20 PIN WALL PLUG

TV 8C 8#20 PIN WALL PLUG

Buy Now
 - Amphenol TVS06RF-13-8SA-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN WALL RECP

TV 8C 8#20 PIN WALL RECP

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial - 97J3081 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial
97J3081
Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial 97J3081
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TVS06RF-13-8SA-LC Amphenol TVS06RF-13-8SA-LC 97J3081
Product Name Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2420 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2958-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details