Amphenol Industrial Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial TVS06RF-13-8S-LC

Description
TV 8C 8#20 SKT WALL RECP
Request a Quote Datasheet
Description
TV 8C 8#20 SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-13-8S-LC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 SKT WALL RECP

TV 8C 8#20 SKT WALL RECP

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial - 97J3080 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial
97J3080
Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial 97J3080
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-13-8S-LC 97J3080
Product Name Circular Connector Plug, Size 13, 8 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data